Status: | Unknown |
---|---|
Series: | LMV431 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | LMV431 Series |
Reference Voltage | 1.24V to 30V |
Initial Accuracy | 1.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 431 |
Cathode Current Ik Max | 15mA |
Input Voltage Max | 30V |
Input Voltage Min | 1.24V |
Logic Function Number | 431 |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 1.5% |
Output Current Max | 100mA |
Output Voltage Max | 30V |
Output Voltage Min | 1.24V |
Reference Volt Tolerance ±% | 1.5% |
Reference Voltage Tolerance | 18mV |
Reference Volts | 1.24V |
Temperature Coeff Over Temp Range | 6mV |
Topology | Shunt Adjustable |
Voltage Regulator Type | Positive Adjustable |
1.5%, low-voltage (1.24-V) adjustable precision shunt regulator | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
VOLTAGE REF, SHUNT, 1.24V-30V, SOT-23-5 | element14 |
Voltage Ref, Shunt, 1.24V-30V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMV431IM5/NOPB?
Additional datasheets, footprints and schematics for LMV431IM5/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV431IM5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV431IM5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV431IM5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV431IM5/NOPB fall under?
The LMV431IM5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMV431IM5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV431IM5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV431IM5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV431IM5/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for LMV431IM5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV431IM5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV431IM5/NOPB?
You can fill out our help required form which you can use to request a quote for LMV431IM5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.