Status: | Active |
---|---|
Series: | LMV339 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
2,169
in stock
|
Buy Now | |
element14
from US$0.23
|
2,169
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
929
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Guaranteed 2.7 V and 5.0 V Performance |
Input common-mode voltage range extends to ground |
Open drain output for Wired-OR applications |
Low Quiescent Current: 60 A/channel TYP @ 5.0 V |
Low Saturation Voltage 200 mV TYP @ 5.0 V |
Propagation Delay 200 ns TYP @ 5.0 V |
Benefits |
---|
Performance for low voltage applications |
Rail-to-rail input performance |
Digital logic interface capability |
Low voltage, portable applications |
Ensures low output voltage for signal detection |
Fast response for signal detection |
Applications |
---|
Battery Monitors |
Notebook and PDA applications |
End Products |
---|
General Purpose Low Voltage Applications |
General Purpose Portable Devices |
Description | LMV339 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
VCC Min (V) | 2.7 |
VCC Max (V) | 5 |
IO Typ (mA) | 84 |
ICC Typ (mA) | 0.17 |
tres Typ (ns) | 800 |
VIO Max (mV) | 9 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TSSOP-14 |
COMPARATOR, QUAD, OPEN DRAIN, TSSOP-14 | element14 |
Comparator, Quad, Open Drain, Tssop-14 | Newark Electronics |
Comparator Quad 5V 14-Pin TSSOP T/R | Avnet Silica |
LMV Series 5 V 1 nA SMT Quad General Purpose, Low Voltage Comparator - TSSOP-14 | Future Electronics |
LMV339DTBR2G Quad Comparator, Open Drain O/P, 2.7 - 5 V 14-Pin TSSOP | ON Semiconductor LMV339DTBR2G | RS Americas |
Where can I find additional details, specifications and documents for a LMV339DTBR2G?
Additional datasheets, footprints and schematics for LMV339DTBR2G are listed on our Part Details page. You can also find images and similar parts to LMV339DTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV339DTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV339DTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV339DTBR2G fall under?
The LMV339DTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMV339DTBR2G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV339DTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LMV339DTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LMV339DTBR2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for LMV339DTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV339DTBR2G often in real-time on the comparison pages.
What if I can't find stock of LMV339DTBR2G?
You can fill out our help required form which you can use to request a quote for LMV339DTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.