Status: | Active |
---|---|
Series: | LMV324 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
2,185
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
127,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
103,308
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
100,000
in stock
|
Buy Now | |
element14
from US$0.31
|
97,872
in stock
|
Buy Now | |
Farnell
from US$0.25
|
97,717
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
3,950
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
185,000
in stock
|
Buy Now |
Operating range from VCC = 2.7 to 6 V |
Rail-to-rail input and output |
Extended Vicm (VDD - 0.2 V to VCC + 0.2 V) |
Low supply current (145 µA) |
Gain bandwidth product (1 MHz) |
ESD tolerance (2 kV) |
Product Specifications |
---|
DS4539 Low cost, low power, input/output rail-to-rail operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LMV Series 6 V 1.3 MHz Rail to Rail Low Power Operational Amplifier - SOIC-14 | Future Electronics |
Opamp, 1.3Mhz, -40 To 125Deg C | Newark Electronics |
OP Amp Quad GP R-R I/O 6V 14-Pin SOIC T/R | Avnet America |
OP-AMP, QUAD, 1MHZ, 0.35V/US, SOIC-14 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
ST Operational Amplifier 1MHz SO-14 6mV | Distrelec |
OP Amp Quad GP R-R I/O 6V SOIC14 | RS |
Where can I find additional details, specifications and documents for a LMV324IDT?
Additional datasheets, footprints and schematics for LMV324IDT are listed on our Part Details page. You can also find images and similar parts to LMV324IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV324IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV324IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV324IDT fall under?
The LMV324IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV324IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV324IDT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV324IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV324IDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LMV324IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV324IDT often in real-time on the comparison pages.
What if I can't find stock of LMV324IDT?
You can fill out our help required form which you can use to request a quote for LMV324IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.