Status: | Active |
---|---|
Series: | LMV301 |
RoHS: | Compliant |
Prices starting from US$0.20
Single Supply Operation (or #177;VS/2) |
VS from 1.8 V to 5 V |
Benefits |
---|
Facilitates PCB design |
Flexible supply range |
Applications |
---|
Input Amplification |
Sensor Interface |
Industrial Equipment |
End Products |
---|
Signal Conditioning |
White Goods |
Notebook and Desktop Computuers |
Description | LMV301 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Output |
Channels | 1 |
VS Min (V) | 1.8 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.2 |
VOS Max (mV) | 9 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 1 |
IO Typ (mA) | 60 |
ΔVOS/ΔT (μV/C) | 5 |
eN (nV/√Hz) | 50 |
Ibias Typ (pA) | 3 |
CMRR Typ (dB) | 63 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 85 |
Package Type | SC-88A / SC-70-5 |
IC: operational amplifier | Transfer Multisort Elektronik |
Operational Amplifier, Rail-To-Rail, Low Input Bias Current, 1.8 V/Reel |Onsemi LMV301SQ3T2G | Newark Electronics |
LMV Series 1 V/us 5.5 V SMT Single Supply Operational Amplifier - SC-70-5 | Future Electronics |
OP Amp Single GP R-R O/P 5V 5-Pin SC-70 T/R | Avnet America |
OP-AMP, 1MHZ, 1V/US, SC-70-5 | Farnell |
Where can I find additional details, specifications and documents for a LMV301SQ3T2G?
Additional datasheets, footprints and schematics for LMV301SQ3T2G are listed on our Part Details page. You can also find images and similar parts to LMV301SQ3T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV301SQ3T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV301SQ3T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV301SQ3T2G fall under?
The LMV301SQ3T2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LMV301SQ3T2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV301SQ3T2G you can contact the distributor directly for product support, shipping queries etc.
Is the LMV301SQ3T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LMV301SQ3T2G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for LMV301SQ3T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV301SQ3T2G often in real-time on the comparison pages.
What if I can't find stock of LMV301SQ3T2G?
You can fill out our help required form which you can use to request a quote for LMV301SQ3T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.