LMR16006YDDCT Semiconductors - ICs by Texas Instruments

BUCK REGULATOR 2.1MHZ TSOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMR16006 is a PWM DC/DC buck (step-down) regulator. With a wide input range of 4 V to 60 V, it is suitable for a wide range of application from industrial to automotive for power conditioning from an unregulated source. The regulator’s standby current is 28 µA in ECO mode, which is suitable for battery operating systems. An ultra low 1 µA shutdown current can further prolong battery life. Operating frequency is fixed at 0.7 MHz (X version) and 2.1 MHz (Y version) allowing the use of small external components while still being able to have low output ripple voltage. Soft-start and compensation circuits are implemented internally, which allows the device to be used with minimized external components. The LMR16006 is optimized for up to 600 mA load currents. It has a 0.765 V typical feedback voltage. The device has built-in protection features such as pulse by pulse current limit, thermal sensing and shutdown due to excessive power dissipation. The LMR16006 is available in a low profile SOT-6L package.

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for RS
RS
from US$2.63
3,682
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.39
148,124
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.42
-
Buy Now
Logo for element14
element14
from US$2.97
-
Buy Now
Logo for Farnell
Farnell
from US$1.54
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 60V
No. of Outputs 1Outputs
DC / DC Converter IC Case TSOT-23
No. of Pins 6Pins
Output Current 600mA
Output Voltage Min 800mV
Output Voltage Max 55V
Switching Frequency 2.1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SIMPLE SWITCHER® | Texas Instruments
Step-down DC-DC Conv 4-60V 0.6A TSOT23-6 | RS
Buck Regulator, 2.1Mhz, Tsot-23-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMR16006YDDCT?

Additional datasheets, footprints and schematics for LMR16006YDDCT are listed on our Part Details page. You can also find images and similar parts to LMR16006YDDCT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMR16006YDDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR16006YDDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMR16006YDDCT fall under?

The LMR16006YDDCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMR16006YDDCT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMR16006YDDCT you can contact the distributor directly for product support, shipping queries etc.

Is the LMR16006YDDCT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMR16006YDDCT have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR16006YDDCT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMR16006YDDCT often in real-time on the comparison pages.

What if I can't find stock of LMR16006YDDCT?

You can fill out our help required form which you can use to request a quote for LMR16006YDDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay