LMP8480MME-S/NOPB Amplifiers & Comparators by Texas Instruments

CURRENT SENSE AMPLIFIER 270KHZ VSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMP8480 and LMP8481 are precision high-side current sense amplifiers that amplify a small differential voltage developed across a current sense resistor in the presence of high input common-mode voltages. These amplifiers are designed for bidirectional (LMP8481) or unidirectional (LMP8480) current applications and accept input signals with common-mode voltage range from 4 V to 76 V with a bandwidth of 270 kHz. Because the operating power supply range overlaps the input common-mode voltage range, the LMP848x can be powered by the same voltage that is being monitored. This benefit eliminates the need for an intermediate supply voltage to be routed to the point of load where the current is being monitored, resulting in reduced component count and board space. The LMP848x family consists of fixed gains of 20, 60, and 100 for applications that demand high accuracy over temperature. The low-input offset voltage allows the use of smaller sense resistors without sacrificing system error. The wide operating temperature range of –40°C to 125°C makes the LMP848x an ideal choice for automotive, telecommunications, industrial, and consumer applications. The LMP8480 and LMP8481 are pin-for-pin replacements for the MAX4080 and MAX4081, offering improved offset voltage, wider reference adjust range and higher output drive capabilities. The LMP8480 and LMP8481 are available in a 8-pin VSSOP package.

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.20
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.24
95,974
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.90
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.31
-
Buy Now
Logo for element14
element14
from US$2.96
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Bias Current 6.3µA
Amplifier Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 270kHz
Supply Voltage Min 4.5V
Supply Voltage Max 76V
Input Offset Voltage 80µV
CMRR 124dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4 to 76V current sense amplifier | Texas Instruments
Current Sense Amplifier, 270Khz, Vssop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP8480MME-S/NOPB?

Additional datasheets, footprints and schematics for LMP8480MME-S/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP8480MME-S/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP8480MME-S/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP8480MME-S/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP8480MME-S/NOPB fall under?

The LMP8480MME-S/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LMP8480MME-S/NOPB when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8480MME-S/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMP8480MME-S/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP8480MME-S/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP8480MME-S/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP8480MME-S/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMP8480MME-S/NOPB?

You can fill out our help required form which you can use to request a quote for LMP8480MME-S/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay