LMK00338RTAR Clock Timing & Frequency Management by Texas Instruments

CLOCK BUFFER/LEVEL TRANS 400MHZ WQFN40

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMK00338 is an 8-output PCIe Gen1/Gen2/Gen3 fanout buffer intended for high-frequency, low-jitter clock/data distribution and level translation. The input clock can be selected from two universal inputs or one crystal input. The selected input clock is distributed to two banks of 4 HCSL outputs and one LVCMOS output. The LVCMOS output has a synchronous enable input for runt-pulse-free operation when enabled or disabled. The LMK00338 operates from a 3.3 V core supply and 3 independent 3.3 V/2.5 V output supplies. The LMK00338 provides high performance, versatility, and power efficiency, making it ideal for replacing fixed-output buffer devices while increasing timing margin in the system.

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for Farnell
Farnell
from US$3.08
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.41
3,365
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.56
-
Buy Now
Logo for element14
element14
from US$3.70
-
Buy Now

Specifications

Clock IC Type Clock Buffer
Frequency 400MHz
No. of Outputs 8Outputs
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
Clock IC Case Style WQFN
No. of Pins 40Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Supply Current 8.5mA

Alternative Descriptions

8-output PCIe® | Texas Instruments
Clock Buffer/Level Trans, 400Mhz, Wqfn40 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMK00338RTAR?

Additional datasheets, footprints and schematics for LMK00338RTAR are listed on our Part Details page. You can also find images and similar parts to LMK00338RTAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMK00338RTAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK00338RTAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMK00338RTAR fall under?

The LMK00338RTAR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to LMK00338RTAR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMK00338RTAR you can contact the distributor directly for product support, shipping queries etc.

Is the LMK00338RTAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMK00338RTAR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK00338RTAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMK00338RTAR often in real-time on the comparison pages.

What if I can't find stock of LMK00338RTAR?

You can fill out our help required form which you can use to request a quote for LMK00338RTAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay