Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2Amplifiers |
---|---|
Gain Bandwidth | 400MHz |
Slew Rate | 1300V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 70mA |
Supply Voltage Range | ± 5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 6V |
Amplifier Type | Video |
Base Number | 6715 |
Input Offset Voltage Max | 6mV |
Operating Temperature Range | -40°C to +85°C |
Settling Time | 12ns |
Supply Current | 11.6mA |
Supply Voltage + Nom | 6.75V |
Supply Voltage Max | 6V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Dual Wideband Video Op Amp | Texas Instruments |
Video Amp, LMH6715MA/NOPB | RS |
Video Amp, Dual, 400Mhz, Powerwise | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH6715MA/NOPB?
Additional datasheets, footprints and schematics for LMH6715MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6715MA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6715MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6715MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6715MA/NOPB fall under?
The LMH6715MA/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMH6715MA/NOPB when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6715MA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6715MA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6715MA/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6715MA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6715MA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6715MA/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6715MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.