Status: | Unknown |
---|---|
Series: | KIT LMF Series |
RoHS: | Unknown |
Transducer Function | Linear Motion |
---|---|
Power Rating | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Output Impedance | - |
LVDT Type | - |
Transducer Output Type | - |
Dielectric Withstand Voltage | 750V |
Insulation Testing Voltage | 500V |
Insulation Resistance | 1Gohm |
Product Range | KIT LMF Series |
Transducer, Linear Motion, 75Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a LMF3D103W?
Additional datasheets, footprints and schematics for LMF3D103W are listed on our Part Details page. You can also find images and similar parts to LMF3D103W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMF3D103W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMF3D103W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMF3D103W fall under?
The LMF3D103W is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMF3D103W when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMF3D103W you can contact the distributor directly for product support, shipping queries etc.
Is the LMF3D103W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMF3D103W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMF3D103W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMF3D103W often in real-time on the comparison pages.
What if I can't find stock of LMF3D103W?
You can fill out our help required form which you can use to request a quote for LMF3D103W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.