Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.40
|
892
in stock
|
Buy Now | |
Texas Instruments
from US$9.69
|
5,651
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.31
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$20.89
|
8
in stock
|
Buy Now | |
element14
from US$20.73
|
8
in stock
|
Buy Now | |
Farnell
from US$20.61
|
8
in stock
|
Buy Now |
Motor Type | H-Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 6A |
Output Voltage | 55V |
Driver Case Style | TO-220 |
No. of Pins | 11Pins |
Supply Voltage Min | 12V |
Supply Voltage Max | 55V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 12V to 55V |
Termination Type | Through Hole |
3A, 55V H-Bridge | Texas Instruments |
Motor controller,LMD18200T TO220 | RS |
IC: driver | Transfer Multisort Elektronik |
Ic Motor Ctrl, Half Bridge 6A To-220-11 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMD18200T/NOPB?
Additional datasheets, footprints and schematics for LMD18200T/NOPB are listed on our Part Details page. You can also find images and similar parts to LMD18200T/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMD18200T/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMD18200T/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMD18200T/NOPB fall under?
The LMD18200T/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMD18200T/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMD18200T/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMD18200T/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMD18200T/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LMD18200T/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMD18200T/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMD18200T/NOPB?
You can fill out our help required form which you can use to request a quote for LMD18200T/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.