Status: | Active |
---|---|
Series: | LM833 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
15,532
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,500
in stock
|
Buy Now | |
element14
from US$0.16
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,500
in stock
|
Buy Now | |
RS
from US$0.25
|
1,350
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
ESD protection 2kV |
Low voltage noise: 4.5nV/√Hz |
High slew rate: 7V/µs |
High gain bandwidth product: 15MHz |
Excellent frequency stability |
Low distortion: 0.002% |
Product Specifications |
---|
DS0448 Low noise dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM833 Series 15 V 15 MHz Low Noise Dual Operational Amplifier - SOIC-8 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
Operational Amplifier, Dual, 15 Mhz, 2, 7 V/ S, 2.5V To 15V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics LM833DT | Newark Electronics |
OP AMP, DUAL, 36V, 15MHZ, 7V/US, 8SO | element14 |
Operational Amplifier Dual Low Noise | RS |
OP Amp Dual GP �15V 8-Pin SO N T/R | Avnet Silica |
OP Amp Dual GP ±15V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM833DT?
Additional datasheets, footprints and schematics for LM833DT are listed on our Part Details page. You can also find images and similar parts to LM833DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM833DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM833DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM833DT fall under?
The LM833DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM833DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM833DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM833DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM833DT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM833DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM833DT often in real-time on the comparison pages.
What if I can't find stock of LM833DT?
You can fill out our help required form which you can use to request a quote for LM833DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.