Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 25mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.8V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 24kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 50mA |
Output Voltage | -5.5V |
Output Voltage Max | -1.8V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Switch Output Current Isw Max | 50mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Inverting |
Switched Capacitor Voltage Converter | Texas Instruments |
Charge Pump INV -1.8V 50mA SOT23-5 | RS |
Converter, Dc/Dc Charge Pump, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM828M5/NOPB?
Additional datasheets, footprints and schematics for LM828M5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM828M5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM828M5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM828M5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM828M5/NOPB fall under?
The LM828M5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM828M5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM828M5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM828M5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM828M5/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM828M5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM828M5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM828M5/NOPB?
You can fill out our help required form which you can use to request a quote for LM828M5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.