LM73CIMK-0 Sensors & Transducers by Texas Instruments

IC TEMP SENSOR DIG SMBUS I/F SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Farnell
Farnell
from US$1.27
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
-
Buy Now
Logo for element14
element14
from US$1.72
-
Buy Now

Specifications

IC Output Type Voltage
Sensing Accuracy Range ± 1°C
Sensing Temperature Min -40°C
Sensing Temperature Max +150°C
Sensor Case Style SOT-23
No. of Pins 6Pins
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 73
Operating Temperature Max 150°C
Operating Temperature Range -40°C to +150°C
Output Current 2µA
Output Voltage 0.4V
Resolution 14bit
Resolution (Bits) 14bit
Sensor / Transducer Type Temperature
Supply Current 320µA
Supply Voltage DC Max 6V
Supply Voltage DC Min -0.3V
Supply Voltage Range 2.7V to 5.5V
Temperature Sensing Range -40°C to +150°C
Termination Type Surface Mount Device

Alternative Descriptions

Temperature Sensor Ic, Voltage, 1 C, -40 C, +150 C, Sot-23, 6 Rohs Compliant: Yes |TEXAS INSTRUMENTS LM73CIMK-0 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM73CIMK-0?

Additional datasheets, footprints and schematics for LM73CIMK-0 are listed on our Part Details page. You can also find images and similar parts to LM73CIMK-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM73CIMK-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM73CIMK-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM73CIMK-0 fall under?

The LM73CIMK-0 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM73CIMK-0 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM73CIMK-0 you can contact the distributor directly for product support, shipping queries etc.

Is the LM73CIMK-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM73CIMK-0 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM73CIMK-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM73CIMK-0 often in real-time on the comparison pages.

What if I can't find stock of LM73CIMK-0?

You can fill out our help required form which you can use to request a quote for LM73CIMK-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay