LM5574MTX/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONV BUCK TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Farnell
Farnell
from US$3.25
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.50
7,275
in stock
Buy Now
Logo for element14
element14
from US$3.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 75V
No. of Outputs 1Outputs
DC / DC Converter IC Case TSSOP
No. of Pins 16Pins
Output Current 500mA
Output Voltage Min 1.225V
Output Voltage Max 70V
Switching Frequency 485kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Primary Input Voltage 75V

Alternative Descriptions

75V, 0.5A Step-Down Switching Regulator | Texas Instruments
Dc-Dc Conv, Buck, Tssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5574MTX/NOPB?

Additional datasheets, footprints and schematics for LM5574MTX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5574MTX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5574MTX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5574MTX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5574MTX/NOPB fall under?

The LM5574MTX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5574MTX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5574MTX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5574MTX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5574MTX/NOPB have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM5574MTX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5574MTX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5574MTX/NOPB?

You can fill out our help required form which you can use to request a quote for LM5574MTX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay