Status: | Active |
---|---|
Series: | LM431A |
RoHS: | Compliant |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
5,698
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
5,698
in stock
|
Buy Now | |
element14
from US$0.08
|
5,698
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,995
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Programmable output voltage to 36 V |
Low dynamic output impedance 0.2 Ω (Typical) |
Sink current capability: 1.0 to 100 mA |
Equivalent full-range temperature coefficient of 50ppm/°C (Typical) |
Temperature compensated for operation over full rated operating temperature range |
Low output noise voltage |
Fast turn-on response |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | LM431A |
---|---|
Compliance | Pb-free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 2 |
IQ Typ (mA) | - |
IR Min (mA) | 0.0015 |
VF Max (V) | 36 |
TA Min (°C) | -25 |
TA Max (°C) | 85 |
Package Type | TO-92-3 LF |
Voltage Reference, Shunt - Adjustable, Lm431A Series, 2.5V To 36V, To-92-3 Rohs Compliant: Yes |Onsemi LM431ACZX | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V-36V, TO-226AA-3 | element14 |
LM431A Series Adjustable 2.5 - 36 V 100 mA 2% Shunt Regulator - TO-92 | Future Electronics |
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin TO-92R T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM431ACZX?
Additional datasheets, footprints and schematics for LM431ACZX are listed on our Part Details page. You can also find images and similar parts to LM431ACZX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM431ACZX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM431ACZX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM431ACZX fall under?
The LM431ACZX is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM431ACZX when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM431ACZX you can contact the distributor directly for product support, shipping queries etc.
Is the LM431ACZX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM431ACZX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for LM431ACZX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM431ACZX often in real-time on the comparison pages.
What if I can't find stock of LM431ACZX?
You can fill out our help required form which you can use to request a quote for LM431ACZX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.