LM4120AIM5-2.5/NOPB Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 2.5V SOT-23-5

Status: Unknown
Series: LM4120 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM4120 device is a precision low-power, low dropout bandgap voltage reference with up to 5-mA output current source and sink capability. This series reference operates with input voltages as low as 2 V and up to 12 V, consuming 160-µA (typical) supply current. In power-down mode, device current drops to less than 2 μA. The LM4120 comes in two grades (A and Standard) and seven voltage options for greater flexibility. The best grade devices (A) have an initial accuracy of 0.2%, while the standard have an initial accuracy of 0.5%, both with a temperature coefficient of 50 ppm/°C ensured from −40°C to 125°C. The very low dropout voltage, low supply current, and power-down capability of the LM4120 make this product an ideal choice for battery-powered and portable applications. The device performance is ensured over the industrial temperature range (−40°C to 85°C), while certain specifications are ensured over the extended temperature range (−40°C to 125°C). Contact TI for full specifications over the extended temperature range. The LM4120 is available in a standard 5-pin SOT-23 package.

Where to Buy

Prices starting from US$1.86

Distributor Stock
Logo for RS
RS
from US$2.10
1,450
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.02
1,857
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.71
-
Buy Now
Logo for element14
element14
from US$2.89
-
Buy Now
Logo for Farnell
Farnell
from US$1.86
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range LM4120 Series
Reference Voltage 2.5V
Initial Accuracy 0.2%
Temperature Coefficient ± 14ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 4120
Device Marking LM4120AIM5-2.5
Input Voltage 3.3V to 12V
Input Voltage Max 12V
Input Voltage Min 3.3V
Junction Temperature Tj Max 85°C
Junction Temperature Tj Min -40°C
Logic Function Number 4120
Operating Temperature Range -40°C to +85°C
Power Dissipation Max 350mW
Reference Volt Tolerance ±% 0.2%
Reference Volts 2.5V
Temperature Coeff. + 50ppm/°C
Tolerance 0.2%
Topology Series

Alternative Descriptions

IC: voltage reference source | Transfer Multisort Elektronik
0.2%, 50PPM SERIES REF, LM4120AIM5-2.5 | RS
Voltage Ref, Series, 2.5V, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM4120AIM5-2.5/NOPB?

Additional datasheets, footprints and schematics for LM4120AIM5-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM4120AIM5-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM4120AIM5-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4120AIM5-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM4120AIM5-2.5/NOPB fall under?

The LM4120AIM5-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM4120AIM5-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM4120AIM5-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM4120AIM5-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM4120AIM5-2.5/NOPB have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM4120AIM5-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM4120AIM5-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM4120AIM5-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LM4120AIM5-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay