Status: | Active |
---|---|
Series: | LM4051, LM4051C |
RoHS: | Unknown |
50ppm/°C (max) Temperature Coefficient Guaranteed over the -40°C to +125°C Temperature Range |
Ultra-Small 3-Pin SC70 Package |
0.1% (max) Initial Accuracy |
Wide Operating Current Range: 60µA to 15mA |
Low 28µVRMS Output Noise (10Hz to 10kHz) |
1.225V, 2.048V, 2.500V, 3.000V, 3.3V, 4.096V, and 5.000V Fixed Reverse Breakdown Voltages |
No Output Capacitors Required |
Tolerates Capacitive Loads |
AEC-Q100 Qualified, Refer to Ordering Information for the Specific /V Versions |
VOUT (V) | 1.25 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 50 |
IREV (mA) (max) | 15 |
Initial Accuracy (% max) (@ +25°C) | 0.1 |
IREV (µA) (min) | 65 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | LM4051 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM4051 Series |
Reference Voltage | 1.225V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
50ppm/°C Precision Micropower | Analog Devices |
Voltage Ref, Shunt, 1.225V, Sot23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 1.225V, SOT23-3 | Farnell |
Where can I find additional details, specifications and documents for a LM4051BEM3-1.2+T ?
Additional datasheets, footprints and schematics for LM4051BEM3-1.2+T are listed on our Part Details page. You can also find images and similar parts to LM4051BEM3-1.2+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4051BEM3-1.2+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4051BEM3-1.2+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4051BEM3-1.2+T you can contact the distributor directly for product support, shipping queries etc.
Is the LM4051BEM3-1.2+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM4051BEM3-1.2+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM4051BEM3-1.2+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4051BEM3-1.2+T often in real-time on the comparison pages.
What if I can't find stock of LM4051BEM3-1.2+T ?
You can fill out our help required form which you can use to request a quote for LM4051BEM3-1.2+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.