Status: | Production |
---|---|
Series: | LM4050 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | SC-70 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Volt Ref, Series - Fixed, 2.5V, 125Deg C | Newark Electronics |
VOLT REF, SERIES - FIXED, 2.5V, 125DEG C | element14 |
50ppm/ C Precision Micropower | Analog Devices |
Where can I find additional details, specifications and documents for a LM4050CEX3-2.5+T?
Additional datasheets, footprints and schematics for LM4050CEX3-2.5+T are listed on our Part Details page. You can also find images and similar parts to LM4050CEX3-2.5+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM4050CEX3-2.5+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM4050CEX3-2.5+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM4050CEX3-2.5+T fall under?
The LM4050CEX3-2.5+T is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM4050CEX3-2.5+T when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM4050CEX3-2.5+T you can contact the distributor directly for product support, shipping queries etc.
Is the LM4050CEX3-2.5+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LM4050CEX3-2.5+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for LM4050CEX3-2.5+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM4050CEX3-2.5+T often in real-time on the comparison pages.
What if I can't find stock of LM4050CEX3-2.5+T?
You can fill out our help required form which you can use to request a quote for LM4050CEX3-2.5+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.