Status: | Active |
---|---|
Series: | LM393 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,260
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
2,337,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
65,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
65,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
62,385
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
48,600
in stock
|
Buy Now | |
element14
from US$0.13
|
16,897
in stock
|
Buy Now | |
Farnell
from US$0.11
|
16,442
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
12,010
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now |
Wide single-supply voltage range or dual supplies: 2 V to 36 V or ±1 V to ±18 V |
Very low supply current (0.45 mA) independent of supply voltage (1 mW/comparator at 5 V) |
Low input bias current: 20 nA typ. |
Low input offset current: ±3 nA typ. |
Low input offset voltage: ±1 mV typ. |
Input common-mode voltage range includes ground |
Low output saturation voltage: 80 mV typ. (Isink = 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Available in DFN8 2x2, MiniSO8, TSSOP8, and SO8 packages |
Product Specifications |
---|
DS0443 Low-power, dual-voltage comparators |
User Manuals |
---|
UM0065 MACROMODELS USER MANUAL FOR STANDARD LINEAR PRODUCTS |
UM1559 STEVAL-IHM041V1: hardware description |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM393 Series Dual 36 V 250 nA SMT Low Power Voltage Comparator - SOIC-8 | Future Electronics |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM393DT. | Newark Electronics |
Comparator Dual ±18V/36V 8-Pin SO N T/R | Avnet America |
IC: comparator | Transfer Multisort Elektronik |
2xComp +-18V 300ns SO8 | Schukat Electronic |
COMPARATOR, DUAL, 1.3US, SOIC-8 | element14 |
Comparator Dual +/-18/36V SOIC8 | RS |
Comparator Dual �18V/36V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM393DT?
Additional datasheets, footprints and schematics for LM393DT are listed on our Part Details page. You can also find images and similar parts to LM393DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM393DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM393DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM393DT fall under?
The LM393DT is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM393DT when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM393DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM393DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM393DT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for LM393DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM393DT often in real-time on the comparison pages.
What if I can't find stock of LM393DT?
You can fill out our help required form which you can use to request a quote for LM393DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.