Status: | Active |
---|---|
Series: | LM385B |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
509
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
1,858
in stock
|
Buy Now | |
Micros
from US$0.48
|
563
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Current from 10 µA to 20 mA |
1.0%, 1.5%, 2.0% and 3.0% Initial Tolerance Grades |
Low Temperature Coefficient |
1.0 W Dynamic Impedance |
Surface Mount Package Available |
Pb-Free Packages are Available |
Description | LM385B, 2.5 V, ±1.5% |
---|---|
Compliance | Pb-free Halide free |
Type | Fixed |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1.5 |
IR Min (mA) | 0.015 |
TA Max (°C) | 70 |
Package Type | SOIC-8 |
LM385 Series 2.5 V 20 mA SMT Micropower Voltage Reference Diode - SOIC-8 | Future Electronics |
Shunt Voltage Reference, 2.5V, +/-1.5%, 80ppm/°C, 0÷70°C | Micros |
LM385BD-2.5G, ANA MICROPWR V-REG DIODE | RS |
Shunt V-Reference, Diode2.5V, 1.5%, 8-Soic | Newark Electronics |
V-Ref Precision 2.5V 20mA 8-Pin SOIC N Rail | Avnet America |
LM385BD-2.5G, Voltage Reference 2.5V, 1.5%, 8-Pin SOIC | ON Semiconductor LM385BD-2.5G | RS Americas |
VOLTAGE REF, SHUNT, 2.5V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a LM385BD-2.5G?
Additional datasheets, footprints and schematics for LM385BD-2.5G are listed on our Part Details page. You can also find images and similar parts to LM385BD-2.5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM385BD-2.5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385BD-2.5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM385BD-2.5G fall under?
The LM385BD-2.5G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM385BD-2.5G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM385BD-2.5G you can contact the distributor directly for product support, shipping queries etc.
Is the LM385BD-2.5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM385BD-2.5G have stock available?
Authorised distributors including Future Electronics, Micros, RS, Newark Electronics and Avnet America have stock available or on a lead time for LM385BD-2.5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM385BD-2.5G often in real-time on the comparison pages.
What if I can't find stock of LM385BD-2.5G?
You can fill out our help required form which you can use to request a quote for LM385BD-2.5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.