Status: | Active |
---|---|
Series: | LM358 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.63
|
34,337
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
7,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
5,527
in stock
|
Buy Now | |
RS
from US$0.14
|
5,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
5,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
3,660
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
262
in stock
|
Buy Now | |
Avnet Silica
-
|
169,200
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$2.26
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM358 Series 30 V 1.1 MHz Low Power Dual Operational Amplifier SOIC-8 | Future Electronics |
Operational Amplifier, 2 Channels, 1.1 MHz, 0.6 V/us, 3 V to 30 V, 8 Pins, SOIC | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
Lo Pwr Dual Op Amp LM358D | RS |
2xOp-Amp 32V 0..+70°C SO8 | Schukat Electronic |
ST LM358D Low Power Dual OP AMP SMD | Rapid Electronics |
ST Operational Amplifier, 700kHz, 20nA, SOIC | Distrelec |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics LM358D. | Newark Electronics |
OP AMP, DUAL, 1.1MHZ, 0.6V/US, 8SOIC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Amplifier Type | Low Power |
Base Number | 358 |
IC Generic Number | 358 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7mV |
Logic Function Number | 358 |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | High-gain frequency-compensated Operational |
Supply Voltage + Nom | 15V |
Where can I find additional details, specifications and documents for a LM358D?
Additional datasheets, footprints and schematics for LM358D are listed on our Part Details page. You can also find images and similar parts to LM358D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358D fall under?
The LM358D is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358D when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358D you can contact the distributor directly for product support, shipping queries etc.
Is the LM358D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM358D have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for LM358D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358D often in real-time on the comparison pages.
What if I can't find stock of LM358D?
You can fill out our help required form which you can use to request a quote for LM358D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.