Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$138.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$203.96
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$138.64
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$243.10
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$225.00
|
14
in stock
|
Buy Now | |
Farnell
from US$235.91
|
12
in stock
|
Buy Now | |
element14
from US$231.13
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
20
in stock
|
Buy Now | |
Future Electronics
from US$214.88
|
-
|
Buy Now | |
Avnet America
from US$186.23
|
-
|
Buy Now | |
RS Americas
from US$337.90
|
-
|
Buy Now | |
TTI Europe
from US$206.15
|
-
|
Buy Now | |
Richardson RFPD
from US$197.28
|
-
|
Buy Now | |
Sager
from US$210.43
|
-
|
Buy Now |
Port Material | PVC, 316L |
---|---|
Pressure Port/Fitting | 1/2 MNPT |
Electrical Connection | Cable 1 ft |
Dimensions | Dia 28.6mm, Dia 1.12in |
Supply Voltage | 5V |
Output/Span | .5 – 4.5 V |
Overpressure | 3X Rated |
Pressure | 5psi |
Accuracy | ±0.1% Span |
Type | Gage |
Sensor Type | Liquid Level Pressure Transducers |
Operating Temperature Range | -20 – 70°C, -4 – 158°F |
Liquid Level Pressure Transducers | RS |
5Psig Liquid Level Pressure Transducer Rohs Compliant: Yes |Te Connectivity LM31-00000F-005PG | Newark Electronics |
Industrial Pressure Sensors 0-5psig 0.5-4.5V | Rapid Electronics |
PRESSURE TRANSMITTER, GAUGE, 5PSI | Farnell |
PRESSURE SENSOR, 5PSI, GAUGE, VOLTAGE | element14 |
Pressure Sensor 0.5V to 4.5V 0Psi to 5Psi Gauge | Avnet Abacus |
Sensor | RS Americas |
LIQUID LEVEL PRESSURE TRANSDU | TTI Europe |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Where can I find additional details, specifications and documents for a LM31-00000F-005PG?
Additional datasheets, footprints and schematics for LM31-00000F-005PG are listed on our Part Details page. You can also find images and similar parts to LM31-00000F-005PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM31-00000F-005PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM31-00000F-005PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM31-00000F-005PG fall under?
The LM31-00000F-005PG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to LM31-00000F-005PG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM31-00000F-005PG you can contact the distributor directly for product support, shipping queries etc.
Is the LM31-00000F-005PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM31-00000F-005PG have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for LM31-00000F-005PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM31-00000F-005PG often in real-time on the comparison pages.
What if I can't find stock of LM31-00000F-005PG?
You can fill out our help required form which you can use to request a quote for LM31-00000F-005PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.