LM2904QDRQ1 Amplifiers & Comparators by Texas Instruments

OP AMP 700KHZ 0.3V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.13
14,483
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
-
Buy Now
Logo for element14
element14
from US$0.52
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 700kHz
Slew Rate 0.3V/µs
Supply Voltage Range 3V to 26V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 26V
Op Amp Type General Purpose

Alternative Descriptions

Automotive-grade, dual, 26-V, 700-kHz operational amplifier | Texas Instruments
Op Amp, 700Khz, 0.3V/Us, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2904QDRQ1?

Additional datasheets, footprints and schematics for LM2904QDRQ1 are listed on our Part Details page. You can also find images and similar parts to LM2904QDRQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2904QDRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2904QDRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2904QDRQ1 fall under?

The LM2904QDRQ1 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM2904QDRQ1 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2904QDRQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the LM2904QDRQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2904QDRQ1 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2904QDRQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2904QDRQ1 often in real-time on the comparison pages.

What if I can't find stock of LM2904QDRQ1?

You can fill out our help required form which you can use to request a quote for LM2904QDRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay