Status: | Active |
---|---|
Series: | LM2901 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
5,693
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
1,600
in stock
|
Buy Now | |
element14
from US$0.84
|
458
in stock
|
Buy Now | |
Farnell
from US$0.61
|
458
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
20
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Future Electronics
from US$1.77
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now |
Wide single supply voltage range or dual supplies for all devices: +2 V to +36 V or ±1 V to ±18 V |
Very low supply current (1.1 mA) independent of supply voltage (1.4 mW/comparator at +5 V) |
Low input bias current: 25 nA typ. |
Low input offset current: ±5 nA typ. |
Input common-mode voltage range includes negative rail |
Low output saturation voltage:250 mV typ. (IO= 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Product Specifications |
---|
DS0505 Low-power quad voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
4xComp LP 2-30V 300ns SO14 | Schukat Electronic |
ST Comparator, Low Power, Single / Dual, 36V, SOIC | Distrelec |
Comparator Quad �16V/32V 14-Pin SO Tube | EBV Elektronik |
Analog Comparators Lo-Pwr Quad Voltage | Future Electronics |
Comparator Quad ±16V/32V 14-Pin SO Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 2901 |
No.Comparators | 4 |
Operating Temperature Range | -40°C to +125°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 2.5mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
IC: comparator | Transfer Multisort Elektronik |
LM2901 quad 1.3uS comparator, SOIC14 | RS |
COMPARATOR QUAD, SMD, 2901, SOIC14 | element14 |
Comparator Quad, Smd, 2901, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2901D?
Additional datasheets, footprints and schematics for LM2901D are listed on our Part Details page. You can also find images and similar parts to LM2901D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901D fall under?
The LM2901D is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901D when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901D you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2901D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Schukat Electronic, RS and element14 have stock available or on a lead time for LM2901D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901D often in real-time on the comparison pages.
What if I can't find stock of LM2901D?
You can fill out our help required form which you can use to request a quote for LM2901D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.