LM2675N-ADJ/NOPB Semiconductors - ICs by Texas Instruments

IC STEP-DOWN REGULATOR PDIP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2675 series of regulators are monolithic integrated DC-DC converter circuits built with a LMDMOS process. These regulators provide all the active functions for a step-down (buck) switching regulator, capable of driving a 1-A load current with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version. Requiring a minimum number of external components, these regulators are simple to use and include patented internal frequency compensation and a fixed frequency oscillator. The LM2675 series operates at a switching frequency of 260 kHz, thus allowing smaller-sized filter components than what would be needed with lower frequency switching regulators. Because of its very high efficiency (>90%), the copper traces on the printed-circuit board are the only heat sinking needed.

Where to Buy

Prices starting from US$2.02

Distributor Stock
Logo for RS
RS
from US$4.86
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.02
8,690
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$3.57
80
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.02
-
Buy Now
Logo for element14
element14
from US$5.29
-
Buy Now
Logo for Farnell
Farnell
from US$5.25
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 6.5V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case DIP
No. of Pins 8Pins
Output Current 1A
Output Voltage Min 1.21V
Output Voltage Max 37V
Switching Frequency 260kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.5%
Adjustable Output Voltage Min 1.285V
Frequency 260kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 1A
Output Voltage 1.21V
Primary Input Voltage 40V
Supply Voltage Min 6.5V
Switch Output Current Isw Max 1A
Voltage Regulator Type Adjustable

Alternative Descriptions

SIMPLE SWITCHER® | Texas Instruments
Switch. Reg 1A 1,23-37V 45Vs DIP8 | Schukat Electronic
Step down switch regulator,LM2675N-ADJ | RS
Ic, Step-Down Regulator, Pdip-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2675N-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM2675N-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2675N-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2675N-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2675N-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2675N-ADJ/NOPB fall under?

The LM2675N-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2675N-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2675N-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2675N-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2675N-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for LM2675N-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2675N-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2675N-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM2675N-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay