LM2660MX/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CHARGE PUMP INVERTING SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2660 CMOS charge-pump voltage converter is a versatile unregulated switched capacitor inverter or doubler. Operating from a wide 1.5-V to 5.5-V supply voltage, the LM2660 uses two low-cost capacitors to provide 100 mA of output current without the cost, size and EMI related to inductorbased converters. With an operating current of only 120 µA and operating efficiency greater than 90% at most loads, the LM2660 provides ideal performance for battery-powered systems. LM2660 devices can be operated directly in parallel to lower output impedance, thus providing more current at a given voltage. The FC (frequency control) pin selects between a nominal 10-kHz or 80-kHz oscillator frequency. The oscillator frequency can be lowered by adding an external capacitor to the OSC pin. Also, the OSC pin may be used to drive the LM2660 with an external clock up to 150 kHz. Through these methods, output ripple frequency and harmonics may be controlled. Additionally, the LM2660 may be configured to divide a positive input voltage precisely in half. In this mode, input voltages as high as 11 V may be used.

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$1.19
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.49
18,898
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.33
2,235
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.21
2,235
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
-
Buy Now
Logo for element14
element14
from US$1.43
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 1.5V
Input Voltage Max 5.5V
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 100mA
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min -5.5V
Adjustable Output Voltage Max 11V
Topology Inverting
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

100mA switched capacitor voltage converter | Texas Instruments
IC REG CHARGE PUMP INV 8SOIC | Rapid Electronics
Dc-Dc Charge Pump, Inverting, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2660MX/NOPB?

Additional datasheets, footprints and schematics for LM2660MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2660MX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2660MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2660MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2660MX/NOPB fall under?

The LM2660MX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2660MX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2660MX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2660MX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2660MX/NOPB have stock available?

Authorised distributors including Texas Instruments, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2660MX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2660MX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2660MX/NOPB?

You can fill out our help required form which you can use to request a quote for LM2660MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay