Status: | Active |
---|---|
Series: | LM248 |
RoHS: | Compliant |
Prices starting from US$0.72
Low supply current: 0.53 mA per amplifier |
Class AB output stage: no crossover distortion |
Pin compatibility with LM124, LM224, LM324 |
Low input offset voltage: 1 mV |
Low input offset current: 2 nA |
Low input bias current: 30 nA |
Gain bandwidth product: 1.3 MHz |
High degree of isolation between amplifiers: 120 dB |
Overload protection for inputs and outputs |
Product Specifications |
---|
DS0440 Four UA741 quad bipolar operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP-AMP QUAD, 1.3MHZ, 0.5V/US, SOIC-14 | element14 |
Op-Amp Quad, 1.3Mhz, 0.5V/Us, Soic-14 | Newark Electronics |
LM248 Series 0.5 V/â•¡s 1.3 MHz Quad Bipolar Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP ±22V 14-Pin SOIC T/R | Avnet America |
OP Amp Quad GP �22V 14-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM248DT?
Additional datasheets, footprints and schematics for LM248DT are listed on our Part Details page. You can also find images and similar parts to LM248DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM248DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM248DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM248DT fall under?
The LM248DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM248DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM248DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM248DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM248DT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LM248DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM248DT often in real-time on the comparison pages.
What if I can't find stock of LM248DT?
You can fill out our help required form which you can use to request a quote for LM248DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.