LM237KCSE3 Power Management ICs - PMIC by Texas Instruments

IC NEGATIVE ADJ REG -1.2V TO 7V TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM237 and LM337 are adjustable 3-terminal negative-voltage regulators capable of supplying in excess of –1.5 A over an output voltage range of –1.2 V to –37 V. They require only two external resistors to set the output voltage and one output capacitor for frequency compensation.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$1.15
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.51
101
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.71
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
-
Buy Now
Logo for element14
element14
from US$0.63
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.41
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min -40V
Input Voltage Max -3V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min -1.2V
Adjustable Output Voltage Max -37V
Output Current 1.5A
Linear Regulator Case Style TO-220
No. of Pins 3Pins
Operating Temperature Min -25°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
No. of Outputs 1Outputs
Output Voltage Max -37V
Output Voltage Min -1.2V

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
Ic, Negative Adj Reg, -1.2V To 7V To-220 | Newark Electronics
1.5-A, negative, adjustable linear voltage regulator with low-IQ | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM237KCSE3?

Additional datasheets, footprints and schematics for LM237KCSE3 are listed on our Part Details page. You can also find images and similar parts to LM237KCSE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM237KCSE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM237KCSE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM237KCSE3 fall under?

The LM237KCSE3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM237KCSE3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM237KCSE3 you can contact the distributor directly for product support, shipping queries etc.

Is the LM237KCSE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM237KCSE3 have stock available?

Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for LM237KCSE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM237KCSE3 often in real-time on the comparison pages.

What if I can't find stock of LM237KCSE3?

You can fill out our help required form which you can use to request a quote for LM237KCSE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay