Status: | Unknown |
---|---|
Series: | LM211 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
775
in stock
|
Buy Now | |
Texas Instruments
from US$0.45
|
51,457
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
2,098
in stock
|
Buy Now | |
CoreStaff
from US$0.70
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
950
in stock
|
Buy Now | |
Farnell
from US$0.82
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
142
in stock
|
Buy Now | |
element14
from US$0.77
|
142
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
85
in stock
|
Buy Now | |
Avnet Silica
-
|
6,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now |
Compliance |
---|
Status: | Active |
---|---|
Series: | LM211 |
RoHS: | Compliant |
Output current: 50mA |
Maximum input current: 150nA |
Differential input voltage range: ±30V |
Maximum offset current: 20nA |
Supply voltage: +5V to ±15V |
Power consumption:135mW at ±15V |
Product Specifications |
---|
DS1010 Voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: comparator | Transfer Multisort Elektronik |
Comparator Single ±15V/30V 8-Pin SO N Tube | Avnet America |
Comparator Single �15V/30V 8-Pin SO N Tube | Avnet Silica |
LM211D Series Single 15 V 100 nA Low Input Current Voltage Comparator - SOIC-8 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 165ns |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | MOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | MOS TTL |
Supply Current | 5.1mA |
Differential Comparator With Strobes | Texas Instruments |
LM211 comparator with strobe, SOIC8 | RS |
IC, COMPARATOR, 165NS, SOIC-8 | Farnell |
Ic, Comparator, 165Ns, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM211D?
Additional datasheets, footprints and schematics for LM211D are listed on our Part Details page. You can also find images and similar parts to LM211D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM211D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM211D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM211D fall under?
The LM211D is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM211D when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM211D you can contact the distributor directly for product support, shipping queries etc.
Is the LM211D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM211D have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, CoreStaff, Avnet America and RS have stock available or on a lead time for LM211D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM211D often in real-time on the comparison pages.
What if I can't find stock of LM211D?
You can fill out our help required form which you can use to request a quote for LM211D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.