Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
Output Voltage | 200mV |
Output Current | 22mA |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1919 |
Device Type | Power |
No. of Pins | 8Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Through Hole |
Voltage Vcc Min | 3V |
Injector Drive Controller | Texas Instruments |
Injector Drive Controller PDIP8 | RS |
Ic, Injector Driver, 22Ma, 8-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a LM1949N/NOPB?
Additional datasheets, footprints and schematics for LM1949N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM1949N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM1949N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM1949N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM1949N/NOPB fall under?
The LM1949N/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM1949N/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM1949N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM1949N/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM1949N/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM1949N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM1949N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM1949N/NOPB?
You can fill out our help required form which you can use to request a quote for LM1949N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.