LM193DR Amplifiers & Comparators by Texas Instruments

IC COMPARATOR DUAL 8SOIC FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These devices consist of two independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input common-mode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships. The LM193 device is characterized for operation from −55°C to 125°C. The LM293 and LM293A devices are characterized for operation from −25°C to 85°C. The LM393 and LM393A devices are characterized for operation from 0°C to 70°C. The LM2903 device is characterized for operation from −40°C to 125°C.

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
732
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.18
49,142
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
2,453
in stock
Buy Now
Logo for element14
element14
from US$0.32
732
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
33
in stock
Buy Now
Logo for Kruse
Kruse
-
10,000
in stock
Buy Now

Specifications

Comparator Type Differential
No. of Comparators 2 Comparators, 2
Response Time 300ns
Supply Voltage Range 2V to 36V
Comparator Case Style SOIC
No. of Pins 8Pins
IC Output Type CMOS MOS Open Collector / Drain TTL
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SOIC
Base Number 193
No.Comparators 2
Operating Temperature Range -55°C to +125°C
Output Compatibility CMOS MOS TTL
Supply Current 2.5mA
Supply Voltage Max 36V
Supply Voltage Min 2V
Termination Type Surface Mount Device

Alternative Descriptions

Dual military grade standard comparator | Texas Instruments
IC, COMPARATOR, DUAL, 8SOIC | element14
Ic, Comparator, Dual, 8Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM193DR?

Additional datasheets, footprints and schematics for LM193DR are listed on our Part Details page. You can also find images and similar parts to LM193DR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM193DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM193DR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM193DR fall under?

The LM193DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LM193DR when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM193DR you can contact the distributor directly for product support, shipping queries etc.

Is the LM193DR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM193DR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for LM193DR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM193DR often in real-time on the comparison pages.

What if I can't find stock of LM193DR?

You can fill out our help required form which you can use to request a quote for LM193DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay