Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
9,269
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
12,000
in stock
|
Buy Now | |
element14
from US$0.37
|
9,269
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
129,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 14V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 290mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 3.3V |
Power Management Rohs Compliant: Yes |Stmicroelectronics LK112M33TR. | Newark Electronics |
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-23 T/R | Avnet America |
LDO, FIXED, 3.3V, 0.15A, -40 TO 125DEG C | element14 |
LK112 Series 150 mA 3.3 V Fixed LDO Voltage Regulator with Shutdown - SOT-23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a LK112M33TR?
Additional datasheets, footprints and schematics for LK112M33TR are listed on our Part Details page. You can also find images and similar parts to LK112M33TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LK112M33TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LK112M33TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LK112M33TR fall under?
The LK112M33TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LK112M33TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LK112M33TR you can contact the distributor directly for product support, shipping queries etc.
Is the LK112M33TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LK112M33TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for LK112M33TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LK112M33TR often in real-time on the comparison pages.
What if I can't find stock of LK112M33TR?
You can fill out our help required form which you can use to request a quote for LK112M33TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.