LIS3MDLTR e-Compasses by STMicroelectronics

Digital output magnetic sensor : ultra-low-power, high-performance 3-axis magnetometer

Status: Active
Series: LIS3MDL
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LIS3MDL is an ultra-low-power high-performance three-axis magnetic sensor. The LIS3MDL has user-selectable full scales of ±4/±8/±12/±16 gauss. The self-test capability allows the user to check the functioning of the sensor in the final application. The device may be configured to generate interrupt signals for magnetic field detection. The LIS3MDL includes an I 2 C serial bus interface that supports standard and fast mode (100 kHz and 400 kHz) and SPI serial standard interface. The LIS3MDL is available in a small thin plastic land grid array package (LGA) and is guaranteed to operate over an extended temperature range of -40 °C to +85 °C.

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for RS
RS
from US$2.57
8,770
in stock
Buy Now
Logo for element14
element14
from US$2.34
144,439
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.45
140,014
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.21
137,572
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.89
40,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.08
8,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.85
8,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
192,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Wide supply voltage, 1.9 V to 3.6 V
Independent IO supply (1.8 V)
±4/±8/±12/±16 gauss selectable magnetic full scales
Continuous and single-conversion modes
16-bit data output
Interrupt generator
Self-test
I2C/SPI digital output interface
Power-down mode / low-power mode
ECOPACK®, RoHS and “Green” compliant

Resources







Alternative Descriptions

MAGNETIC SENSOR, 4/8/12/16G, LGA-12 | element14
Magnetic Sensor, 4/8/12/16G, Lga-12 | Newark Electronics
LIS3MDL Series 3.6V I2C/SPI SMT 3-Axis Magnetic Sensor - LGA-12 | Future Electronics
3-Axis Digital Magnetic Sensor LGA12 | RS
Magnetoresistive Sensor 3-Axis 12-Pin LGA T/R | Avnet America
ST Magnetic Field Sensor SMD 3.6V | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LIS3MDLTR?

Additional datasheets, footprints and schematics for LIS3MDLTR are listed on our Part Details page. You can also find images and similar parts to LIS3MDLTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LIS3MDLTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LIS3MDLTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LIS3MDLTR fall under?

The LIS3MDLTR is listed under MEMS and Sensors > e-Compasses.

Can I view similar or alternative parts?

You can view similar parts to LIS3MDLTR when available in the e-Compasses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LIS3MDLTR you can contact the distributor directly for product support, shipping queries etc.

Is the LIS3MDLTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for LIS3MDLTR have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for LIS3MDLTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LIS3MDLTR often in real-time on the comparison pages.

What if I can't find stock of LIS3MDLTR?

You can fill out our help required form which you can use to request a quote for LIS3MDLTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay