Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.48
|
1,760
in stock
|
Buy Now | |
Rutronik
from US$1.38
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
3,684
in stock
|
Buy Now | |
element14
from US$2.71
|
3,684
in stock
|
Buy Now | |
Farnell
from US$2.94
|
3,684
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
2,000
in stock
|
Buy Now | |
Conrad
from US$4.67
|
297
in stock
|
Buy Now | |
RS Americas
from US$3.62
|
116
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
TTI Europe
from US$1.66
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 350V |
On State Resistance Max | 25ohm |
Isolation Voltage | 5.3kV |
Forward Current If | 1mA |
Product Range | - |
Control Voltage Type | DC |
Load Current AC/DC | 120mA |
Load Current DC | 250mA |
Load Current RMS Max | 120mA |
Load Voltage Range | 350V |
RMS Load Voltage Max | 350V |
Surge Current | 0.25A |
Turn Off Time | 2ms |
Turn On Time | 2ms |
1 FORM A SOLID STATE RELAY | Rutronik |
Relay, Solid State | Newark Electronics |
RELAY, SOLID STATE | element14 |
Relay: solid state | Transfer Multisort Elektronik |
Relay SSR 50mA 1.45V DC-IN 0.12A 350V | RS |
Applications: High-voltage test equipment, TRIAC-driver, motor-control circuits, industrial control systems. | Conrad |
Relay, SSR, 1.26V (Typ.), 50 mA, 5300V (RMS), 600 mW, 8V, DIP-6, Thru-Hole Mnt | Vishay / Small Signal & Opto Products (SSP) LH1540AT | RS Americas |
Relay SSR 50mA 1.45V DC-IN 0.12A 350V AC/DC-OUT 6-Pin PDIP | EBV Elektronik |
LH1540AT Series 1 Form A 350 V 120 mA 25 Ohm Solid State Relay - DIP-6 | Future Electronics |
SOLID STATE RLY 6PIN 1 FORM | TTI Europe |
Where can I find additional details, specifications and documents for a LH1540AT?
Additional datasheets, footprints and schematics for LH1540AT are listed on our Part Details page. You can also find images and similar parts to LH1540AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1540AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1540AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1540AT fall under?
The LH1540AT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1540AT when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1540AT you can contact the distributor directly for product support, shipping queries etc.
Is the LH1540AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH1540AT have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LH1540AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1540AT often in real-time on the comparison pages.
What if I can't find stock of LH1540AT?
You can fill out our help required form which you can use to request a quote for LH1540AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.