Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.83
|
1,901
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
1,901
in stock
|
Buy Now | |
element14
from US$3.68
|
1,901
in stock
|
Buy Now | |
RS
from US$3.48
|
1,752
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
281
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,900
in stock
|
Buy Now | |
TTI Europe
from US$3.66
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 200mA |
Relay Terminals | SMD |
Load Voltage Max | 200V |
On State Resistance Max | 15ohm |
Isolation Voltage | 5.3kV |
Forward Current If | 1mA |
Product Range | - |
Approval Bodies | BABT BSI CSA EN FIMKO VDE |
Approval Category | UL Recognised |
Control Current Voltage | 1.26V |
Control Voltage DC Max | 1.45V |
Control Voltage DC Min | 1.15V |
Control Voltage Type | DC |
External Depth | 6.64mm |
External Length / Height | 3.55mm |
External Width | 9.77mm |
Lead Spacing | 2.54mm |
Load Current @ Temp Max | 50mA |
Load Current Max | 2mA |
Load Current Min | 0.2mA |
Load Current RMS Max | 120mA |
Load Voltage Range | 200V |
No. of Pins | 8Pins |
Off State Resistance Min | 5000Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
RMS Load Voltage Max | 200V |
Row Pitch | 7.62mm |
Turn Off Time | 2ms |
Turn On Time | 2ms |
Ssr, Spst-No, 0.14A | Newark Electronics |
58K1797 | element14 |
SSR, SPST-NO, 0.14A | Farnell |
SMD-8 SSR DUAL 1 FORM A -e3 | RS |
Relay SSR 50mA 1.45V DC-IN 0.2A 200V AC/DC-OUT 8-Pin PDIP SMD Tube | Avnet America |
SOLID STATE RLY 8PIN | TTI Europe |
Where can I find additional details, specifications and documents for a LH1522AAC?
Additional datasheets, footprints and schematics for LH1522AAC are listed on our Part Details page. You can also find images and similar parts to LH1522AAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1522AAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1522AAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1522AAC fall under?
The LH1522AAC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1522AAC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1522AAC you can contact the distributor directly for product support, shipping queries etc.
Is the LH1522AAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LH1522AAC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for LH1522AAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1522AAC often in real-time on the comparison pages.
What if I can't find stock of LH1522AAC?
You can fill out our help required form which you can use to request a quote for LH1522AAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.