Status: | Unknown |
---|---|
Series: | LH1500AAB, LH1500AABTR, LH1500AT |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.80
|
No stock
|
Buy Now | |
TTI Europe
from US$1.28
|
4,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
44
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
-
|
Buy Now | |
Newark Electronics
from US$1.72
|
-
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
element14
from US$1.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Current limit protection |
Isolation test voltage 5300 VRMS |
Typical RON 20 Ω |
Applications |
---|
General telecom switching |
Security equipment |
Instrumentation |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 112777 |
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
FIMKO Certificate FI 29447 |
Application Notes |
---|
Application Note 09 |
Application Note 69 |
Application Note 66 |
Application Note 58 |
Application Note 59 |
Application Note 61 |
Application Note 56 |
Application Note 57 |
Application Note 67 |
Datasheet |
---|
LH1500AAB, LH1500AABTR, LH1500AT |
General Information |
---|
General Information |
Markings |
---|
Part Number Coding |
Packaging Information |
---|
Packaging and Shipping |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SOLID STATE RLY 6PIN 1 FORM | TTI Europe |
Relay: solid state | Transfer Multisort Elektronik |
SOLID STATE RELAY 1 FORM A,SMD | Rutronik |
Ssr, Mosfet, 350V, 150Ma | Newark Electronics |
LH Series SPST 350 V 0.15 A 25 Ohm Surface Mount Solid State Relay - SMD-6 | Future Electronics |
Relay SSR 50mA 1.45V DC-IN 0.25A 350V AC/DC-OUT 6-Pin PDIP SMD Tube | Avnet America |
SSR, MOSFET, 350V, 0.15A | element14 |
Where can I find additional details, specifications and documents for a LH1500AAB?
Additional datasheets, footprints and schematics for LH1500AAB are listed on our Part Details page. You can also find images and similar parts to LH1500AAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LH1500AAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LH1500AAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LH1500AAB fall under?
The LH1500AAB is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to LH1500AAB when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LH1500AAB you can contact the distributor directly for product support, shipping queries etc.
Is the LH1500AAB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for LH1500AAB have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for LH1500AAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LH1500AAB often in real-time on the comparison pages.
What if I can't find stock of LH1500AAB?
You can fill out our help required form which you can use to request a quote for LH1500AAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.