Status: | Active |
---|---|
Series: | LE25U40CMC |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Read/write operations enabled by single 2.5v power supply: 2.3 to 3.6V supply voltage range |
Operating frequency : 40MHz |
Temperature range : -40 to 85°C |
Serial interface : SPI mode 0, mode 3 supported / Dual Output, Dual I/O supported |
Sector size : 4K bytes/small sector, 64K bytes/sector |
Small sector erase, sector erase, chip erase functions |
Page program function (256 bytes / page) |
Block protect function |
Highly reliable read/write |
Status functions : Ready/busy information, protect information |
Data retention period : 20 years |
Benefits |
---|
2.5V single power supply |
High data transfer rate |
Fast erase and programming time |
High reliability |
Description | LE25U40CMC |
---|---|
Compliance | Pb-free Halide free |
Density | 4 Mb |
Organization | 512k x 8 |
tACC Max (ns) | 15 |
VCC Min (V) | 2.3 |
VCC Max (V) | 3.6 |
I(standby) Max (µA) | 50 |
Iact Max (mA) | 6 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | SOIC-8 / SOP-8J |
LE25U40CMC-AH, S-FLASH MEMORY(4M) | RS |
4M-Bit (512K X 8) Serial Flash Memory/Reel |Onsemi LE25U40CMC-AH | Newark Electronics |
LE25U40CMC Series 4 Mb (512K x 8) 3.6 V Surface Mount SPI Serial Flash - SOIC-8 | Future Electronics |
Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8-Pin SOP-J T/R | Avnet America |
LE25U40CMC-AH, S-FLASH MEMORY(4M) | ON Semiconductor LE25U40CMC-AH | RS Americas |
FLASH MEMORY, 4MBIT, SPI, SOP-8 | Farnell |
Where can I find additional details, specifications and documents for a LE25U40CMC-AH?
Additional datasheets, footprints and schematics for LE25U40CMC-AH are listed on our Part Details page. You can also find images and similar parts to LE25U40CMC-AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE25U40CMC-AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE25U40CMC-AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE25U40CMC-AH fall under?
The LE25U40CMC-AH is listed under Timing, Logic & Memory > Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to LE25U40CMC-AH when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE25U40CMC-AH you can contact the distributor directly for product support, shipping queries etc.
Is the LE25U40CMC-AH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LE25U40CMC-AH have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LE25U40CMC-AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE25U40CMC-AH often in real-time on the comparison pages.
What if I can't find stock of LE25U40CMC-AH?
You can fill out our help required form which you can use to request a quote for LE25U40CMC-AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.