Status: | Active |
---|---|
Series: | LDP24A |
RoHS: | Compliant |
Prices starting from US$1.28
TRANSIENT VOLTAGE SUPPRESSOR DIODE ESPECIALLY DESIGNED FOR LOAD DUMP PROTECTION |
COMPLIANT WITH MAIN STANDARDS SUCH AS: ISO / DTR 7637 |
Product Specifications |
---|
DS1453 Transient protection load dump |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
TVS DIODE, 5W, 24V, UNIDIR, R6 | element14 |
Diode TVS Single 24V 5W 2-Pin Case R-6 T/R | Avnet Silica |
Tvs Diode, 5W, Unidir, 24V, R6 | Newark Electronics |
LDP24A Series 5 W 40 V 30 A Through Hole TVS Diode | Future Electronics |
Where can I find additional details, specifications and documents for a LDP24ARL?
Additional datasheets, footprints and schematics for LDP24ARL are listed on our Part Details page. You can also find images and similar parts to LDP24ARL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDP24ARL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDP24ARL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDP24ARL fall under?
The LDP24ARL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to LDP24ARL when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDP24ARL you can contact the distributor directly for product support, shipping queries etc.
Is the LDP24ARL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LDP24ARL have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for LDP24ARL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDP24ARL often in real-time on the comparison pages.
What if I can't find stock of LDP24ARL?
You can fill out our help required form which you can use to request a quote for LDP24ARL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.