Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.4V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 80mV |
LDO Regulator Case Style | Flip-Chip |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Nom. | 1.4V |
Fixed Ldo Voltage Regulator, 1.5V To 5.5V, 80Mv Dropout, 1.4Vout, 150Maout, Flip-Chip-4 Rohs Compliant: Yes |Stmicroelectronics LD39115J14R | Newark Electronics |
LDO, FIXED, 1.4, 0.15A, FLIPCHIP-4 | Farnell |
Where can I find additional details, specifications and documents for a LD39115J14R?
Additional datasheets, footprints and schematics for LD39115J14R are listed on our Part Details page. You can also find images and similar parts to LD39115J14R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39115J14R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39115J14R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39115J14R fall under?
The LD39115J14R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39115J14R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39115J14R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39115J14R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39115J14R have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for LD39115J14R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39115J14R often in real-time on the comparison pages.
What if I can't find stock of LD39115J14R?
You can fill out our help required form which you can use to request a quote for LD39115J14R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.