Status: | Unknown |
---|---|
Series: | LD1117 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.28
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
25,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
21,823
in stock
|
Buy Now | |
element14
from US$0.22
|
6,230
in stock
|
Buy Now | |
Farnell
from US$0.20
|
6,230
in stock
|
Buy Now | |
Micros
from US$0.17
|
2,130
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
1,718
in stock
|
Buy Now | |
Avnet Silica
-
|
245,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 15V |
Output Current | 950mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | LD1117 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.25V to 15V |
Output Voltage Max | 15V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 15V |
LD1117 Series 1300 mA Adjustable Output Voltage LDO Regulator - SOT-223 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics LD1117STR. | Newark Electronics |
LDO Regulator Pos 1.25V to 15V 1.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
IC, V REG ADJ +1.25/15V, SMD, 1117 | element14 |
Positive Voltage Regulator, LDO, ADJ 1.25~15V, 0.8A, 1%, 1.1V dropout, 0÷125°C | Micros |
ST LDO Voltage Regulator, 1.25 ... 15V, 800mA, SOT-223 | Distrelec |
Where can I find additional details, specifications and documents for a LD1117STR?
Additional datasheets, footprints and schematics for LD1117STR are listed on our Part Details page. You can also find images and similar parts to LD1117STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117STR fall under?
The LD1117STR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117STR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117STR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117STR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for LD1117STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117STR often in real-time on the comparison pages.
What if I can't find stock of LD1117STR?
You can fill out our help required form which you can use to request a quote for LD1117STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.