Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | - |
Slew Rate | 0.15V/µs |
Supply Voltage Range | 10V to 30V ± 5V to ± 15V |
Amplifier Case Style | TO-220 |
No. of Pins | 5Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | Lead (27-Jun-2018) |
POWER OP-AMP, 0.15V/US, TO-220-5 | Farnell |
Power Op-Amp, 0.15V/Us, To-220-5 |Onsemi LA6500-E | Newark Electronics |
Where can I find additional details, specifications and documents for a LA6500-E?
Additional datasheets, footprints and schematics for LA6500-E are listed on our Part Details page. You can also find images and similar parts to LA6500-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA6500-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA6500-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA6500-E fall under?
The LA6500-E is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LA6500-E when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA6500-E you can contact the distributor directly for product support, shipping queries etc.
Is the LA6500-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA6500-E have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LA6500-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA6500-E often in real-time on the comparison pages.
What if I can't find stock of LA6500-E?
You can fill out our help required form which you can use to request a quote for LA6500-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.