L9958SB Motor Driver ICs by STMicroelectronics

SPI Controlled H-Bridge


The L9958 is an SPI controlled H-Bridge, designed for the control of DC and stepper motors in safety critical applications and under extreme environmental conditions. The H-Bridge is protected against over temperature, short circuits and has an undervoltage lockout for all the supply voltages V s and V dd , and for overvoltage on V dd . All malfunctions cause the output stages to go tristate. Detailed failure diagnostics on each channel is provided via SPI: short circuit to battery, short circuit to ground, short circuit overload, over temperature. Open-load can be detected in ON condition, for the widest application ranges. Current regulation threshold can be set by SPI from 2.5 A to 8.6 A (Typ.), in 4 steps. Guaranteed accuracy is ±10 % on all temp range, using an external reference resistor with 1% accuracy over all temp range. Current limitation threshold is linearly reduced by temperature over 165 °C.and a thermal warning bit is set by SPI. The H-Bridge contains integrated free-wheel diodes. In case of free-wheeling condition, the low side transistor is switched on in parallel of its diode to reduce power dissipation. A multiple wire bonding technique, as well as ST proprietary package design is making L9958 compatible with three power packages, for maximum flexibility: PowerSO-20 package (medium power, JEDEC standard MO166);PowerSO16 package (medium power, lower cost);PowerSSO24 package (low power, very low cost JEDEC standard MO271A).

Where to Buy

Prices starting from US$4.04

Distributor Stock
Logo for Farnell
Farnell
from US$4.04
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Programmable current regulation peak threshold by SPI up to 8.6 A typ.
Operating battery supply voltage 4.0 V to 28 V
Operating Vdd supply voltage 4.5 V to 5.5 V
All pins withstand 19 V, Vs and output pins withstand 40 V
Full path Ronfrom 100 mΩ (at Tj = -40 °C) to 300 mΩ (at Tj=150 °C)
Logic inputs TTL/CMOS-compatible
Operating frequency up to 20 kHz
16-bit SPI interface for configuration/diagnostics, daisy chain capability
Over temperature and short circuit protection
VSundervoltage disable function
Vddundervoltage and overvoltage protection
Vddovervoltage detection
Open-load detection in ON condition
Full diagnostics in OFF state
Enable and disable input
Low stand by current (<10 μA)
Voltage and current slew-rate control for low EMI, programmable through SPI
Available in three power packages

Alternative Descriptions

MOTOR DRIVER, H-BRIDGE, SPI, POWERSO-16 | Farnell
Assp |Stmicroelectronics L9958SB | Newark Electronics
H-Bridge DC Motor Driver 16-Pin(16+2Tab) PowerSO Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L9958SB?

Additional datasheets, footprints and schematics for L9958SB are listed on our Part Details page. You can also find images and similar parts to L9958SB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L9958SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9958SB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L9958SB fall under?

The L9958SB is listed under Automotive Analog and Power > Motor Driver ICs.

Can I view similar or alternative parts?

You can view similar parts to L9958SB when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L9958SB you can contact the distributor directly for product support, shipping queries etc.

Is the L9958SB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L9958SB have stock available?

Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for L9958SB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L9958SB often in real-time on the comparison pages.

What if I can't find stock of L9958SB?

You can fill out our help required form which you can use to request a quote for L9958SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay