Status: | Active |
---|---|
Series: | L9616 |
RoHS: | Compliant |
Prices starting from US$0.56
AEC-Q100 qualified |
ISO/DIS 11898 up to 1 Mbaud |
Transmitter: Generation of differential output signals Short circuit protected from -5 V to 36 V, detection and shutdown Slope control to reduce RFI and EMI Two states adjustable slope control (≤1 Mbaud / ≤250 Kbaud) |
Generation of differential output signals |
Short circuit protected from -5 V to 36 V, detection and shutdown |
Slope control to reduce RFI and EMI |
Two states adjustable slope control (≤1 Mbaud / ≤250 Kbaud) |
Receiver: Differential input with high interference suppression Common mode input voltage range (VCOM) from -2 V to VS+3 V |
Differential input with high interference suppression |
Common mode input voltage range (VCOM) from -2 V to VS+3 V |
ESD protection level up to 4 kV |
Package: SO-8 |
Product Specifications |
---|
DS2091 Automotive high speed CAN bus transceiver |
Brochures |
---|
Electric vehicle (EV) ecosystem |
CAN 1MBd Shutdown 5V Automotive SOIC8 | RS |
Can Transceiver, 1Mbaud, 5.5V, Soic-8 | Newark Electronics |
CAN Transceiver, 1 TX, 2 RX, 4.5 V to 5.5 V, 8 Pins, SOIC | Avnet America |
CAN TRANSCEIVER, 1MBAUD, 5.5V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a L9616?
Additional datasheets, footprints and schematics for L9616 are listed on our Part Details page. You can also find images and similar parts to L9616 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L9616 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9616 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L9616 fall under?
The L9616 is listed under Automotive Analog and Power > Transceivers.
Can I view similar or alternative parts?
You can view similar parts to L9616 when available in the Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L9616 you can contact the distributor directly for product support, shipping queries etc.
Is the L9616 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L9616 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for L9616.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L9616 often in real-time on the comparison pages.
What if I can't find stock of L9616?
You can fill out our help required form which you can use to request a quote for L9616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.