Status: | Active |
---|---|
Series: | L9613 |
RoHS: | Compliant |
Prices starting from US$0.88
Operating power supply voltage range4.8V ≤ VS≤ 36V (40V for transients) |
Reverse supply (battery) protected down toVS≥ -24V |
Standby mode with very low current consumption ISSB≤ 1mA @ VCC≤ 0.5V |
Min. possible Baud rate according to ISO9141 ≥ 130 kBaud |
Low quiescent current in off condition ISOFF = 120μA |
TTL compatible TX input |
Bidirectional K-I/O pin with supply voltage dependent input threshold |
Over temperature shut down function selective to K-I/O pin |
Wide input and output voltage range:-24V ≤ VK≤ VS |
K output current limitation, typ. IK= 60mA |
Defined OFF output status in under voltage condition and VSor GND interruption |
Controlled output slope for low EMI |
High input impedance for open VSor GND connection |
Defined output ON status of LO or RX for open LI or K inputs |
Defined K output OFF for TX input open |
Integrated pull up resistors for TX, RX and LO |
EMI robustness optimized |
Transceiver, Bidirectional, Soic-8 | Newark Electronics |
L9613 Series 7 V IC Driver Bus Surface Mount General Interface - SOIC-8 | Future Electronics |
Bus Driver 1RX 130KBd 8-Pin SO N T/R | Avnet America |
TRANSCEIVER, BIDIRECTIONAL, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a L9613B013TR?
Additional datasheets, footprints and schematics for L9613B013TR are listed on our Part Details page. You can also find images and similar parts to L9613B013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L9613B013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9613B013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L9613B013TR fall under?
The L9613B013TR is listed under Automotive Analog and Power > Transceivers.
Can I view similar or alternative parts?
You can view similar parts to L9613B013TR when available in the Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L9613B013TR you can contact the distributor directly for product support, shipping queries etc.
Is the L9613B013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L9613B013TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L9613B013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L9613B013TR often in real-time on the comparison pages.
What if I can't find stock of L9613B013TR?
You can fill out our help required form which you can use to request a quote for L9613B013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.