L9333MD-TR Semiconductors - ICs by STMicroelectronics

POWER LOAD SWITCH 45V SOIC-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.74

Distributor Stock
Logo for Farnell
Farnell
from US$2.01
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.00
-
Buy Now
Logo for element14
element14
from US$1.74
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Power Load Switch Type Low Side
Input Voltage 45V
Current Limit 400mA
On State Resistance 1.7ohm
Distribution Switch Case Style SOIC
No. of Pins 20Pins
Thermal Protection Yes
On / Enable Input Polarity Active High
No. of Outputs 4Outputs
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

L9333 Series Quad 32 V 1.7 Ohm Monolithic Integrated Low Side Driver - SOIC-20 | Future Electronics
POWER LOAD SWITCH, 45V, SOIC-20 | element14
Power Load Switch, 45V, Soic-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L9333MD-TR?

Additional datasheets, footprints and schematics for L9333MD-TR are listed on our Part Details page. You can also find images and similar parts to L9333MD-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L9333MD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L9333MD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L9333MD-TR fall under?

The L9333MD-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to L9333MD-TR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L9333MD-TR you can contact the distributor directly for product support, shipping queries etc.

Is the L9333MD-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L9333MD-TR have stock available?

Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for L9333MD-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L9333MD-TR often in real-time on the comparison pages.

What if I can't find stock of L9333MD-TR?

You can fill out our help required form which you can use to request a quote for L9333MD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay