Status: | Unknown |
---|---|
Series: | 7824 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
8,610
in stock
|
Buy Now | |
element14
from US$0.49
|
2,889
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,889
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
437
in stock
|
Buy Now | |
Micros
from US$0.37
|
419
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Distrelec
from US$0.54
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 24V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 33V |
Input Voltage Max | 40V |
Product Range | 7824 Voltage Regulators |
Output Current | 2A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 78 |
Device Marking | L78S24CV |
IC Generic Number | 78S24 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Output Voltage Max | 24V |
Output Voltage Nom. | 24V |
Primary Input Voltage | 33V |
Supply Voltage Max | 38V |
Supply Voltage Min | 27V |
Voltage Regulator Type | Positive Fixed |
Standard Regulator 24V 2A TO-220 | RS |
IC, V REG +24V, 78S24, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Positive Voltage Regulator, 24V | Micros |
Ic, V Reg +24V, 78S24, To-220-3 | Newark Electronics |
L78S24 Series 2 A 24 V Fixed Output Positive Voltage Regulator - TO-220 | Future Electronics |
ST Linear Fixed Voltage Regulator, 24V, 2A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a L78S24CV?
Additional datasheets, footprints and schematics for L78S24CV are listed on our Part Details page. You can also find images and similar parts to L78S24CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78S24CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78S24CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78S24CV fall under?
The L78S24CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78S24CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78S24CV you can contact the distributor directly for product support, shipping queries etc.
Is the L78S24CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78S24CV have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for L78S24CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78S24CV often in real-time on the comparison pages.
What if I can't find stock of L78S24CV?
You can fill out our help required form which you can use to request a quote for L78S24CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.