Status: | Unknown |
---|---|
Series: | 7833 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
140,800
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
815,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
27,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
17,500
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
17,500
in stock
|
Buy Now | |
element14
from US$0.14
|
7,324
in stock
|
Buy Now | |
Farnell
from US$0.10
|
7,324
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3,120
in stock
|
Buy Now | |
Micros
from US$0.08
|
1,221
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
257
in stock
|
Buy Now | |
Avnet Silica
-
|
195,000
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 3.3V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 8.3V |
Input Voltage Max | 30V |
Product Range | 7833 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 3.3V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 8.3V |
L78L Series 100 mA 3.3 V Positive Voltage Regulator Surface Mount - SOIC-8 | Future Electronics |
100mA 3.3V Linear Regulator SOIC8 | RS |
U-Reg +3,3V 0,1A SO8 | Schukat Electronic |
Power Management Rohs Compliant: Yes |Stmicroelectronics L78L33ACD13TR. | Newark Electronics |
Standard Regulator Pos 3.3V 0.1A 8-Pin SO N T/R | Avnet America |
IC, VOLT REG, 3.3V, SOIC-8 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Fixed Voltage Regulator 3.3V 100mA SO-8 | Distrelec |
Where can I find additional details, specifications and documents for a L78L33ACD13TR?
Additional datasheets, footprints and schematics for L78L33ACD13TR are listed on our Part Details page. You can also find images and similar parts to L78L33ACD13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L33ACD13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L33ACD13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L33ACD13TR fall under?
The L78L33ACD13TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L33ACD13TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L33ACD13TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L33ACD13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L33ACD13TR have stock available?
Authorised distributors including Future Electronics, RS, Schukat Electronic, Newark Electronics and Avnet America have stock available or on a lead time for L78L33ACD13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L33ACD13TR often in real-time on the comparison pages.
What if I can't find stock of L78L33ACD13TR?
You can fill out our help required form which you can use to request a quote for L78L33ACD13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.