Status: | Unknown |
---|---|
Series: | 15V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
5,715
in stock
|
Buy Now | |
element14
from US$0.23
|
5,715
in stock
|
Buy Now | |
Farnell
from US$0.22
|
5,715
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
4,767
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 23V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 15V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Linear Volt Reg, 15V, 0.1A, Sot-89-3 | Newark Electronics |
LINEAR VOLT REG, 15V, 0.1A, SOT-89-3 | element14 |
L78L Series 100 mA 15 V Positive Voltage Regulator Surface Mount - SOT-89 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 15V 0.1A 4-Pin(3+Tab) SOT-89 T/R | EBV Elektronik |
Voltage Regulator 15V 0.1A SOT89 | RS |
Where can I find additional details, specifications and documents for a L78L15ACUTR?
Additional datasheets, footprints and schematics for L78L15ACUTR are listed on our Part Details page. You can also find images and similar parts to L78L15ACUTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L15ACUTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L15ACUTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L15ACUTR fall under?
The L78L15ACUTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L15ACUTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L15ACUTR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L15ACUTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L15ACUTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for L78L15ACUTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L15ACUTR often in real-time on the comparison pages.
What if I can't find stock of L78L15ACUTR?
You can fill out our help required form which you can use to request a quote for L78L15ACUTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.