Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,854
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Phthalates Compliant | Yes |
---|---|
MSL | - |
IC: voltage regulator | Transfer Multisort Elektronik |
L78L Series 12 V 100 Ma Through Hole Positive Voltage LDO Regulator - TO-92 | Future Electronics |
Standard Regulator Pos 12V 0.1A 3-Pin TO-92 T/R | Avnet America |
LINEAR VOLT REG, 12V, 0.1A, 0 TO 125DEGC | Farnell |
Linear Vr |Stmicroelectronics L78L12ACZ-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a L78L12ACZ-TR?
Additional datasheets, footprints and schematics for L78L12ACZ-TR are listed on our Part Details page. You can also find images and similar parts to L78L12ACZ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L12ACZ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L12ACZ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L12ACZ-TR fall under?
The L78L12ACZ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L12ACZ-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L12ACZ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L12ACZ-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L12ACZ-TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L78L12ACZ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L12ACZ-TR often in real-time on the comparison pages.
What if I can't find stock of L78L12ACZ-TR?
You can fill out our help required form which you can use to request a quote for L78L12ACZ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.