Status: | Unknown |
---|---|
Series: | 7809 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,371
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.08
|
1,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
796
in stock
|
Buy Now | |
element14
from US$0.13
|
261
in stock
|
Buy Now | |
Farnell
from US$0.12
|
261
in stock
|
Buy Now | |
Avnet Silica
-
|
125,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 15V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 9V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7809 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Base Number | 78 |
IC Generic Number | 78L09 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.1A |
Output Voltage Max | 9V |
Output Voltage Nom. | 9V |
Primary Input Voltage | 15V |
Supply Voltage Max | 23V |
Supply Voltage Min | 11.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive |
IC: voltage regulator | Transfer Multisort Elektronik |
L78L Series 100 mA 9 V Positive Voltage LDO Regulator Surface Mount - SOIC-8 | Future Electronics |
Positive Voltage Regulator, 9V, 100mA, 5%, 1.7V dropout, -40÷125°C | Micros |
Volt Reg, Fixed, 9V, 0.1A, 125Deg C | Newark Electronics |
IC, V REG +9.0V, SMD, 78L09, SO-8-8 | element14 |
Voltage Regulator 9V 0.1A SOIC8 | RS |
Standard Regulator Pos 9V 0.1A 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L78L09ABD13TR?
Additional datasheets, footprints and schematics for L78L09ABD13TR are listed on our Part Details page. You can also find images and similar parts to L78L09ABD13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L09ABD13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L09ABD13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L09ABD13TR fall under?
The L78L09ABD13TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L09ABD13TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L09ABD13TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L09ABD13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L09ABD13TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Micros, Newark Electronics and element14 have stock available or on a lead time for L78L09ABD13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L09ABD13TR often in real-time on the comparison pages.
What if I can't find stock of L78L09ABD13TR?
You can fill out our help required form which you can use to request a quote for L78L09ABD13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.